DIODE SIL CARB 600V 8A TO252-2
Diode Silicon Carbide Schottky 600V 5A (DC) Surface Mount TO-252-2
DIODE SIL CARB 600V 8A TO252-2
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 1027281-C3D02060E-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 11pF @ 400V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Features
Benefits
Applications
DIODE SIL CARB 600V 5A TO252-2 Product overview: C3D02060E-TR from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D02060E-TR can be used for catalog matching and distributor lookup.
DIODE SIL CARB 600V 5A TO252-2
DIODE SIL CARB 600V 5A TO252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 2A
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 1697-C3D02060E-TRCT-ND | 1027281-C3D02060E-TR | C3D02060E-TR | 280-C3D02060E-TR | C3D02060E-TR | C3D02060E-TR | C3D02060E-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - C3D02060E-TR | Silicon Carbide Diode | 600V 5A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Life Cycle Stage | Active | Active | |||||
| Package | TO-252-2 | Tape & Reel (TR) | TO-252-2 | ||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| Diode Type | Silicon Carbide Diode |