Wolfspeed 8-A, 600-V, Z-Rec® Schottky, TO-263-2 package C3D08060G

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D08060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D08060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-A, 600-V, Z-Rec® Schottky, TO-263-2 package - C3D08060G - Wolfspeed
Durham, NC, United States
8-A, 600-V, Z-Rec® Schottky, TO-263-2 package
C3D08060G
8-A, 600-V, Z-Rec® Schottky, TO-263-2 package C3D08060G
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway AEC-Q101-qualified and PPAP-capable Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D08060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway
  • AEC-Q101-qualified and PPAP-capable

Features

  • 600-volt Schottky rectifier
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D08060G-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7027478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027478
Schottky Diodes & Rectifiers 7027478
Schottky Diode,Z-Rec,SiC,8A,6 00V,D2PAK

Schottky Diode,Z-Rec,SiC,8A,600V,D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 7027478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7027478P
Schottky Diodes & Rectifiers 7027478P
Schottky Diode,Z-Rec,SiC,8A,6 00V,D2PAK

Schottky Diode,Z-Rec,SiC,8A,600V,D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1727810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1727810
Schottky Diodes & Rectifiers 1727810
Schottky Diode,Z-Rec,SiC,8A,6 00V,D2PAK

Schottky Diode,Z-Rec,SiC,8A,600V,D2PAK

Supplier's Site
Silicon Carbide Diode - C3D08060G - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D08060G
Silicon Carbide Diode C3D08060G
Features 600-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies Boost diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages AC/DC converters

Features

  • 600-Volt Schottky Rectifier
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies
  • Boost diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • AC/DC converters
Supplier's Site Datasheet
Automotive Schottky 600V 24A Diode and Rectifier - 280-C3D08060G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 600V 24A Diode and Rectifier
280-C3D08060G
Automotive Schottky 600V 24A Diode and Rectifier 280-C3D08060G
Rectifier Diode Schottky 600V 24A Automotive 3-Pin(2+Tab) TO-263 Product overview: C3D08060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 600V, 24A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 24A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D08060G can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 600V 24A Automotive 3-Pin(2+Tab) TO-263 Product overview: C3D08060G from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 600V, 24A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600V, 24A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C3D08060G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C3D08060G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D08060G-ND
Single Diodes C3D08060G-ND
Diode Silicon Carbide Schottky 600V 24A (DC) Surface Mount TO-263-2

Diode Silicon Carbide Schottky 600V 24A (DC) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - 128820-C3D08060G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
128820-C3D08060G
Discrete Semiconductor Products 128820-C3D08060G
Manufacturer: Cree Inc. Win Source Part Number: 128820-C3D08060G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Series: Z-Rec? Packaging: Tube Mounting Style: SMD/SMT Speed: No Recovery Time > 500mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: TO-263-2 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 441pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 128820-C3D08060G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Series: Z-Rec?
Packaging: Tube
Mounting Style: SMD/SMT
Speed: No Recovery Time > 500mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: TO-263-2
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 441pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sic Schottky Diode, 8A, 600V To-263; Product Range Wolfspeed - 09R4517 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 8A, 600V To-263; Product Range Wolfspeed
09R4517
Sic Schottky Diode, 8A, 600V To-263; Product Range Wolfspeed 09R4517
SIC SCHOTTKY DIODE, 8A, 600V TO-263; Product Range:Z-Rec 600V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:600V; Average Forward Current:24A; Total Capacitive Charge:21nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 8A, 600V TO-263; Product Range:Z-Rec 600V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:600V; Average Forward Current:24A; Total Capacitive Charge:21nC; Diode Case Style:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - C3D08060G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D08060G
Discrete Semiconductor Products - Diodes - Rectifiers C3D08060G
DIODE SIL CARB 600V 24A TO263-2

DIODE SIL CARB 600V 24A TO263-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C3D08060G
Schottky Diodes & Rectifiers C3D08060G
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 8A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 600V, 8A

Buy Now Datasheet

Technical Specifications

  Wolfspeed RS Components, Ltd. RS Components, Ltd. Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number C3D08060G 7027478 7027478P C3D08060G 280-C3D08060G C3D08060G-ND 128820-C3D08060G 09R4517 C3D08060G C3D08060G
Product Name 8-A, 600-V, Z-Rec® Schottky, TO-263-2 package Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Silicon Carbide Diode Automotive Schottky 600V 24A Diode and Rectifier Single Diodes Discrete Semiconductor Products Sic Schottky Diode, 8A, 600V To-263; Product Range Wolfspeed Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-263-2 D2PAK; D2pak (to-263) TO-263 TO-263 D2PAK; TO-263 (D2PAK) TO-263-2
IF 11000 mA 8000 mA 24000 mA
VRRM 600 volts 600 volts
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data