Benefits
Features
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 865641-C4D15120A
Series: Z-Rec®
Features: Diode Silicon Carbide Schottky 1200 V 43.5A (DC) Through Hole TO-220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: C4D15120
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8541.10.0080
Diode Silicon Carbide Schottky 1200V 43.5A (DC) Through Hole TO-220-2
DIODE SIL CARB 1.2KV 43.5A TO220 Product overview: C4D15120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 43.5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 43.5A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D15120A can be used for catalog matching and distributor lookup.
With the performance advantages of a Silicon Carbide (SiC) Schottky Barrier diode, power electronics systems can expect to meet higher efficiency standards than Si-based solutions, while also reaching higher frequencies and power densities. SiC diodes can be easily paralleled to meet various application demands, without concern of thermal runaway. In combination with the reduced cooling requirements and improved thermal performance of SiC products, SiC diodes are able to provide lower overall system costs in a variety of diverse applications.
Features
Applications
DIODE SIL CARB 1.2KV 43.5A TO220
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 15A
DIODE SIL CARB 1.2KV 43.5A TO220
| Wolfspeed | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | C4D15120A | 865641-C4D15120A | C4D15120A-ND | 280-C4D15120A | C4D15120A | C4D15120A | C4D15120A | C4D15120A |
| Product Name | 15-A, 1200-V, Z-Rec® Schottky, TO-220-2 package | Diodes, Rectifiers - Single - C4D15120A | Single Diodes | 1.2KV 43.5A TO220 Diode and Rectifier | Silicon Carbide Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | TO-220 | TO-220; TO-220-2 | Tube | TO-220 | TO-220-2 | |||
| IF | 20000 mA | 15000 mA | ||||||
| VRRM | 1200 volts | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |