Diode Array 2 Independent Standard 1000V 95A Chassis Mount SOT-227-4, miniBLOC
HIGH VOLTAGE SCHOTTKY DIODE. Applications: Anti-Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), Induction Heating, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular SOT-227 Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
DIODE MODULE GP 1000V 95A ISOTOP Product overview: APT2X101D100J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 95A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 95A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X101D100J can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1000V 95A ISOTOP
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | APT2X101D100J-ND | APT2X101D100J | 286-APT2X101D100J | APT2X101D100J |
| Product Name | Diode Arrays | Rectifier Module - Fast Recovery/FRED | 1000V 95A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | SOT-227-4, miniBLOC | SOT-227 | Tube | |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| IF | 95000 mA |