Wolfspeed 3-A, 650-V, Z-Rec® Schottky, TO-252-2 package C3D03065E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D03065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D03065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-A, 650-V, Z-Rec® Schottky, TO-252-2 package - C3D03065E - Wolfspeed
Durham, NC, United States
3-A, 650-V, Z-Rec® Schottky, TO-252-2 package
C3D03065E
3-A, 650-V, Z-Rec® Schottky, TO-252-2 package C3D03065E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independ ent switching behavior Extremely fast switching Positive temperature coefficient on VF All products with part number C3D03065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 650-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • Zero forward recovery voltage
  • High-frequency operation
  • Temperature-independent switching behavior
  • Extremely fast switching
  • Positive temperature coefficient on VF

All products with part number C3D03065E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Single Diodes - C3D03065E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C3D03065E-ND
Single Diodes C3D03065E-ND
Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Silicon Carbide Diode - C3D03065E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D03065E
Silicon Carbide Diode C3D03065E
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Optimized for PFC Boost Diode Application Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway

Silicon Carbide Schottky Diode

Features

  • 650-Volt Schottky Rectifier
  • Optimized for PFC Boost Diode Application
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1356029-C3D03065E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1356029-C3D03065E
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1356029-C3D03065E
Win Source Part Number: 1356029-C3D03065E Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Wolfspeed, Inc. Series: Z-Rec® Package: Tube Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252-2 Base Product Number: C3D03065 Technology: SiC (Silicon Carbide) Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 11A Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A Speed: No Recovery Time > 500mA (Io) Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 650 V Capacitance @ Vr, F: 155pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C California Prop 65: Warning Information

Win Source Part Number: 1356029-C3D03065E
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Wolfspeed, Inc.
Series: Z-Rec®
Package: Tube
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252-2
Base Product Number: C3D03065
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 11A
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 3 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 650 V
Capacitance @ Vr, F: 155pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
California Prop 65: Warning Information

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C3D03065E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C3D03065E
Discrete Semiconductor Products - Diodes - Rectifiers C3D03065E
DIODE SIL CARB 650V 11A TO252-2

DIODE SIL CARB 650V 11A TO252-2

Supplier's Site

Technical Specifications

  Wolfspeed DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Diodes Diodes Rectifiers
Product Number C3D03065E C3D03065E-ND C3D03065E 1356029-C3D03065E C3D03065E
Product Name 3-A, 650-V, Z-Rec® Schottky, TO-252-2 package Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-252-2
IF 5500 mA 3000 mA
VRRM 650 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM0 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS21,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Single Diodes - BAS16WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers