85.3V Clamp 17.6A Ipp Tvs Diode Through Hole Axial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 47.1VWM 85.3VC AXIAL Product overview: 1N6161A from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1N6161A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380630-1N6161A
Category: Circuit Protection>Transient
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.1V
Voltage - Breakdown (Min): 58.9V
Voltage - Clamping (Max) @ Ipp: 85.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.6A
Mounting Type: Through Hole
Package / Case: B, Axial
Supplier Device Package: B, Axial
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N6161
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
BI-DIRECTIONAL TVS C-BODY ROHS COMPLIANT: YES
TVS DIODE 47.1VWM 85.3VC AXIAL
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1N6161A-ND | 1N6161A | 144-1N6161A | 1380630-1N6161A | 33AJ0295 | 1N6161A |
| Product Name | TVS Diodes | TVS | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs C-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | B, Axial | Bulk | B, Axial | B, Axial | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 85.3 volts | 85.3 volts | 85.3 volts |