Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 150V 1A Surface Mount D-5A
DIODE GEN PURP 150V 1A D-5A
DIODE GEN PURP 150V 1A D-5A
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1N5806USE3 | 1N5806USE3-ND | 1N5806USE3 | 1N5806USE3 |
| Product Name | Rectifier Module - Fast Recovery/FRED | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | MELF; SQ-MELF, A | |||
| VF | 0.9750 volts | 0.9750 volts |