Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Array 2 Independent Schottky 200V 75A Chassis Mount SOT-227-4, miniBLOC
SCHOTTKY DISCRETE RECTIFIER 200 V 600 A DUAL ANTI-PARALLEL ISOTOP 4 SOT-227 TUBE ROHS COMPLIANT: YES
DIODE MOD SCHOTT 200V 75A SOT227
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | APT2X60S20J | 150-APT2X60S20J-ND | 78AH5716 | APT2X60S20J |
| Product Name | Rectifier Module - Fast Recovery/FRED | Diode Arrays | Schottky Discrete Rectifier 200 V 600 A Dual Anti-Parallel Isotop 4 Sot-227 Tube Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||
| IF | 600000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SOT-227-4, miniBLOC |