DIODE MODULE GP 1700V 480A SP6 Product overview: APTDF400KK170G from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 480A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 480A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APTDF400KK170G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911656-APTDF400KK170
Features: Diode Array 1 Pair Common Cathode Standard 1700 V 480A Chassis Mount LP4
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: LP4
Package: Bulk
Mounting: Chassis Mount
Family Name: APTDF400
Categories: Discrete Semiconductor Products
Case / Package: SP6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 1700V 480A Chassis Mount LP4
DUAL COMMON CATHODE DIODES POWER MODULE. Application: Uninterruptible Power Supply (UPS), Induction Heating, Welding Equipment, High Speed Rectifiers. Features: Ultra Fast Recovery, Soft Recovery Characteristics, High Blocking Voltage, High Current, Low Leakage Current, Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Low Losses, Low Noise Switching, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, RoHS Compliant.
DIODE MODULE GP 1700V 480A SP6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-APTDF400KK170G | 911656-APTDF400KK170G | APTDF400KK170G-ND | APTDF400KK170G | APTDF400KK170G |
| Product Name | 1700V 480A Diode and Rectifier | Diodes, Rectifiers - Arrays - APTDF400KK170G | Diode Arrays | Switching Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | SP6 | LP4 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | ||||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 1700 V 480A Chassis Mount LP4 | Switching Diode Module |