Wolfspeed 2-A, 1200-V, Z-Rec® Schottky, TO-252-2 package C4D02120E

Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1200-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF All products with part number C4D02120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet
Description
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1200-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF All products with part number C4D02120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-A, 1200-V, Z-Rec® Schottky, TO-252-2 package - C4D02120E - Wolfspeed
Durham, NC, United States
2-A, 1200-V, Z-Rec® Schottky, TO-252-2 package
C4D02120E
2-A, 1200-V, Z-Rec® Schottky, TO-252-2 package C4D02120E
Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 1200-volt Schottky rectifier Optimized for PFC boost diode applications Zero reverse recovery current High-frequency operation Temperature-independ ent switching Positive temperature coefficient on VF All products with part number C4D02120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Benefits

  • Replace bipolar with unipolar rectifiers
  • Essentially no switching losses
  • Higher efficiency
  • Reduction of heat-sink requirements
  • Parallel devices without thermal runaway

Features

  • 1200-volt Schottky rectifier
  • Optimized for PFC boost diode applications
  • Zero reverse recovery current
  • High-frequency operation
  • Temperature-independent switching
  • Positive temperature coefficient on VF

All products with part number C4D02120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - C4D02120E - 012596-C4D02120E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - C4D02120E
012596-C4D02120E
Diodes, Rectifiers - Single - C4D02120E 012596-C4D02120E
Manufacturer: Cree/Wolfspeed Win Source Part Number: 012596-C4D02120E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 9A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 2A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 1200V Capacitance @ Vr, F: 167pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252-2 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Cree/Wolfspeed
Win Source Part Number: 012596-C4D02120E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 2A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Capacitance @ Vr, F: 167pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.2KV 10A TO252 Diode and Rectifier - 280-C4D02120E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A TO252 Diode and Rectifier
280-C4D02120E
1.2KV 10A TO252 Diode and Rectifier 280-C4D02120E
DIODE SIL CARB 1.2KV 10A TO252-2 Product overview: C4D02120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D02120E can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 10A TO252-2 Product overview: C4D02120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D02120E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - C4D02120E-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C4D02120E-ND
Single Diodes C4D02120E-ND
Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2

Diode Silicon Carbide Schottky 1200V 10A (DC) Surface Mount TO-252-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8099033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099033
Schottky Diodes & Rectifiers 8099033
Cree,Diode,C4D02120E

Cree,Diode,C4D02120E

Supplier's Site
Schottky Diodes & Rectifiers - 8099033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8099033P
Schottky Diodes & Rectifiers 8099033P
Cree,Diode,C4D02120E

Cree,Diode,C4D02120E

Supplier's Site
Silicon Carbide Diode - C4D02120E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C4D02120E
Silicon Carbide Diode C4D02120E
Silicon Carbide Schottky Diode Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current Optimized for PFC Boost Diode Application High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Solar Inverters Power Factor Correction LED Lighting Power Supplies X-Ray Tube Power Drivers EV Charging and Power Conversion

Silicon Carbide Schottky Diode

Features

  • 1.2kV Schottky Rectifier
  • Zero Reverse Recovery Current
  • Optimized for PFC Boost Diode Application
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Solar Inverters
  • Power Factor Correction
  • LED Lighting Power Supplies
  • X-Ray Tube Power Drivers
  • EV Charging and Power Conversion
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C4D02120E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C4D02120E
Discrete Semiconductor Products - Diodes - Rectifiers C4D02120E
DIODE SIL CARB 1.2KV 10A TO252-2

DIODE SIL CARB 1.2KV 10A TO252-2

Supplier's Site
Single Diodes - C4D02120E - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
C4D02120E
Single Diodes C4D02120E
DIODE SIL CARB 1.2KV 10A TO252-2

DIODE SIL CARB 1.2KV 10A TO252-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
C4D02120E
Schottky Diodes & Rectifiers C4D02120E
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2A

Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 2A

Buy Now Datasheet
Sic Schottky Diode, 5.9A, 1200V, To-252; Product Range Wolfspeed - 48T7471 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 5.9A, 1200V, To-252; Product Range Wolfspeed
48T7471
Sic Schottky Diode, 5.9A, 1200V, To-252; Product Range Wolfspeed 48T7471
SIC SCHOTTKY DIODE, 5.9A, 1200V, TO-252; Product Range:Z-Rec 1200V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:9A; Total Capacitive Charge:11nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 5.9A, 1200V, TO-252; Product Range:Z-Rec 1200V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:9A; Total Capacitive Charge:11nC; Diode Case Style:TO-252 (DPAK) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Wolfspeed Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number C4D02120E 012596-C4D02120E 280-C4D02120E C4D02120E-ND 8099033 8099033P C4D02120E C4D02120E C4D02120E C4D02120E 48T7471
Product Name 2-A, 1200-V, Z-Rec® Schottky, TO-252-2 package Diodes, Rectifiers - Single - C4D02120E 1.2KV 10A TO252 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Sic Schottky Diode, 5.9A, 1200V, To-252; Product Range Wolfspeed
Package TO-252-2 TO-252-2 Tube DPAK; Dpak (to-252) TO-252 TO-252-2 DPAK; TO-252 (DPAK)
IF 4500 mA 2000 mA 9000 mA
VRRM 1200 volts 1200 volts
Life Cycle Stage Active Active
VF 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data