The BAP64Q,125 is a quad PIN diode attenuator designed for RF applications, housed in a SOT753 package. It operates effectively across a frequency range of 300 kHz to 4 GHz, offering high linearity and low insertion loss, which makes it suitable for broadband system applications and general-purpose voltage-controlled attenuators. The device features low diode capacitance and low forward resistance, contributing to its efficiency in signal processing. It has a maximum reverse voltage rating of 100 V and a forward current rating of 100 mA, with a total power dissipation of 125 mW. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environmental conditions. This product is ideal for engineers looking for a compact and efficient solution for RF attenuation needs.
RF DIODE PIN 100V 125MW 5TSOP Product overview: BAP64Q,125 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 125MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 125MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64Q,125 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 912782-BAP64Q,125
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: RF Diode PIN - 2 Pair CA + CC 100V 100 mA 125 mW 5-TSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Family Name: BAP64
Categories: Discrete Semiconductor Products
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-8533-1, 568-8533-2, BAP64Q125, 934064656125, 568-8533-6, BAP64Q,125-ND
RF Diode PIN - 2 Pair CA + CC 100V 100mA 125mW 5-TSOP
RF Diode PIN - 2 Pair CA + CC 100V 100mA 125mW 5-TSOP
RF Diode PIN - 2 Pair CA + CC 100V 100mA 125mW 5-TSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PIN DIODE, 100V, 0.1A, SOT-753; Diode Configuration:Dual Common Anode; Resistance @ If:0.7ohm; Breakdown Voltage Vbr:100V; Diode Case Style:SOT-753; No. of Pins:5 Pin; Total Capacitance Ct:0.23pF; Forward Current If(AV):100mA; RoHS Compliant: Yes
RF DIODE PIN 100V 125MW 5TSOP
RF DIODE PIN 100V 125MW 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Richardson RFPD | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BAP64Q,125 | 912782-BAP64Q,125 | 568-8533-6-ND | BAP64Q,125 | 31AC6217 | BAP64Q,125 | BAP64Q,125 |
| Product Name | 100V 125MW Diode and Rectifier | RFFETs - BAP64Q,125 | RF Diodes | RF PIN Diode | Pin Diode, 100V, 0.1A, Sot-753; Diode Configuration Nxp | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | 5-TSOP | SC-74; SC-74A, SOT-753 | SOT-753 | SC-74; SC-74A, SOT-753 | 5-TSOP | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | RF Diode PIN - 2 Pair CA + CC 100V 100 mA 125 mW 5-TSOP | PIN | PIN | PIN | |||
| Configuration | Single |