Wolfspeed Single Diodes C6D04065A

Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1697-C6D04065A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1697-C6D04065A-ND
Single Diodes 1697-C6D04065A-ND
Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 650V 4A (DC) Through Hole TO-220-2

Buy Now Datasheet
Silicon Carbide Diode - C6D04065A - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C6D04065A
Silicon Carbide Diode C6D04065A
Wolfspeed’s Gen 6 Schottky diodes feature the lowest forward voltage (Vf) drift over temperature in the industry, which enables customers to maximize efficiency at operating temperatures. Benefits Higher efficiency over full operating temperature range Increase system level power density Essentially no switching losses Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Features Industry-leading forward voltage (Vf) performance New 6th Generation Technology Zero Reverse Recovery Current High-frequency operation Temperature-Independ ent Switching Behavior Extremely fast switching Positive Temperature Coefficient on VF Applications Switch Mode Power Supplies (SMPS) Server/Telecom Power Supplies Industrial Power Supplies Solar UPS

Wolfspeed’s Gen 6 Schottky diodes feature the lowest forward voltage (Vf) drift over temperature in the industry, which enables customers to maximize efficiency at operating temperatures.

Benefits

  • Higher efficiency over full operating temperature range
  • Increase system level power density
  • Essentially no switching losses
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Features

  • Industry-leading forward voltage (Vf) performance
  • New 6th Generation Technology
  • Zero Reverse Recovery Current
  • High-frequency operation
  • Temperature-Independent Switching Behavior
  • Extremely fast switching
  • Positive Temperature Coefficient on VF

Applications

  • Switch Mode Power Supplies (SMPS)
  • Server/Telecom Power Supplies
  • Industrial Power Supplies
  • Solar
  • UPS
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - C6D04065A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C6D04065A
Discrete Semiconductor Products - Diodes - Rectifiers C6D04065A
DIODE SIL CARB 650V 4A TO220-2

DIODE SIL CARB 650V 4A TO220-2

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1697-C6D04065A-ND C6D04065A C6D04065A
Product Name Single Diodes Silicon Carbide Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG861S12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 120 volts
View Details
High-voltage switching diode - BAS521BX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky Diodes & Rectifiers - 2467616P - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
View Details