Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETX0806FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETX0806FP-M3
Manufacturer: Vishay
Win Source Part Number: 1037263-VS-ETX0806FP
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 8A
Reverse Recovery Time (trr): 17ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE GP 600V 8A TO220-2FP
Rectifiers 8A 600V Hyperfast 17ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-ETX0806FP-M3-ND | 2085-VS-ETX0806FP-M3 | 1037263-VS-ETX0806FP-M3 | VS-ETX0806FP-M3 | VS-ETX0806FP-M3 |
| Product Name | Single Diodes | 8 A 600 V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETX0806FP-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Bulk | TO-220 | TO-220FP-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Diode Type | Standard |