Bridge Rectifier Diode, 1 Phase, 25A, 800V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC2508A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 800V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2508A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775001-VS-GBPC2508A
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 2mA @ 800V
Family Name: VS-GBPC2508A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 800V
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Vishay VS-GBPC2508A Bridge Rectifier
Vishay VS-GBPC2508A Bridge Rectifier
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC-A
BRIDGE RECT 1P 800V 25A GBPC-A
Bridge Rectifiers 800 Volt 25 Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-GBPC2508A | 775001-VS-GBPC2508A | 3954275 | GBPC2508A-ND | VS-GBPC2508A | VS-GBPC2508A |
| Product Name | 25A 800V Diode and Rectifier | Bridge Rectifiers - VS-GBPC2508A | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | Gbpc-a | 4-Square, GBPC-A | GBPC-A | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 25 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |