Win Source Part Number: 1368249-VS-EPX3007L-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
Base Product Number: EPX3007
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 30 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 30 µA @ 650 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Standard 650V 30A Through Hole TO-247AD
Rectifier Diode, Product overview: VS-EPX3007L-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-EPX3007L-N3 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 30A, 650V, TO-247AD; Repetitive Reverse Voltage Vrrm Max:650V; Forward Current If(AV):30A; Diode Configuration:Single
DIODE GEN PURP 650V 30A TO247AD
DIODE GEN PURP 650V 30A TO247AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1368249-VS-EPX3007L-N3 | 112-VS-EPX3007L-N3-ND | 2085-VS-EPX3007L-N3 | 95AC2445 | VS-EPX3007L-N3 | VS-EPX3007L-N3 | VS-EPX3007L-N3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Diode and Rectifier | Rectifier, Single, 30A, 650V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
| VR | 650 volts | 650 volts | |||||
| IR | 0.0300 mA | 0.0300 mA | |||||
| trr | 35 ns | 27 ns | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |