Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 750628-VS-HFA08SD60S
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA08SD60S
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): IDD03E60BUMA1; RFV8BM6S; RFV8BM6STL;
Introduction Date: April 11, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A
Current - Reverse Leakage at Vr: 5μA at 600V
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-HFA08SD60STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08SD60STR-
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 600V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 600V 8A D-PAK
DIODE GEN PURP 600V 8A D-PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 750628-VS-HFA08SD60STR-M3 | 280-VS-HFA08SD60STR-M3 | 112-VS-HFA08SD60STR-M3TR-ND | VS-HFA08SD60STR-M3 | VS-HFA08SD60STR-M3 | VS-HFA08SD60STR-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-HFA08SD60STR-M3 | 8 A 600 V DPAK Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | |||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 55 ns |