146V Clamp 1.3A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 90VWM 146VC PMDE
TVS DIODE 90VWM 146VC PMDE
TVS DIODE, UNIDIR, 90V, 200W, PMDE ROHS COMPLIANT: YES
90V 200W, COMPACT AND HIGHLY REL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS90VLNVWMTFTR-ND | 30AK7577 | VS90VLNVWMTFTR |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 90V, 200W, Pmde Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | PMDE | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 146 volts | 146 volts |