DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA08PB60-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-HFA08PB60-N3
Manufacturer: Vishay
Win Source Part Number: 124104-VS-HFA08PB60-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Diode Standard 600V 8A Through Hole TO-247AC Modified
Rectifiers 8A 600V Ultrafast 18ns HEXFRED
DIODE GP 600V 8A TO247AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-HFA08PB60-N3 | 124104-VS-HFA08PB60-N3 | VS-HFA08PB60-N3GI-ND | VS-HFA08PB60-N3 | VS-HFA08PB60-N3 |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - VS-HFA08PB60-N3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-247AC | TO-247 | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts |