Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-ETH1506STRL-M3 VS-ETH1506STRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 903007-VS-ETH1506STR L-M3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: ETH1506 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903007-VS-ETH1506STR L-M3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: ETH1506 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-ETH1506STRL-M3 - 903007-VS-ETH1506STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-ETH1506STRL-M3
903007-VS-ETH1506STRL-M3
Diodes, Rectifiers - Single - VS-ETH1506STRL-M3 903007-VS-ETH1506STRL-M3
Manufacturer: Vishay Win Source Part Number: 903007-VS-ETH1506STR L-M3 Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: ETH1506 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 903007-VS-ETH1506STRL-M3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ETH1506
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 112-VS-ETH1506STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 15A TO263AB

DIODE STANDARD 600V 15A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-ETH1506STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-ETH1506STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Singapore, Singapore
15 A 600 V Diode and Rectifier
280-VS-ETH1506STRL-M3
15 A 600 V Diode and Rectifier 280-VS-ETH1506STRL-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3, Rectifier Diode Product overview: VS-ETH1506STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506STRL-M 3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3, Rectifier Diode Product overview: VS-ETH1506STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 15A 600V Hyperfast 29ns

Rectifiers 15A 600V Hyperfast 29ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-ETH1506STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-ETH1506STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-ETH1506STRL-M3
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 903007-VS-ETH1506STRL-M3 112-VS-ETH1506STRL-M3DKR-ND 280-VS-ETH1506STRL-M3 VS-ETH1506STRL-M3 VS-ETH1506STRL-M3
Product Name Diodes, Rectifiers - Single - VS-ETH1506STRL-M3 Single Diodes 15 A 600 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK)
Tj -65 to 175 C (-85 to 347 F)
Package Tape and Reel TO-263AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
General-purpose dual Schottky diode - BAS70-07S,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers