The Vishay VS-HFA25PB60-N3 is a 600V, 25A ultrafast recovery rectifier designed for high-efficiency applications. It features a low forward voltage drop of 1.3V at 25A and a maximum reverse recovery time of 75ns, making it suitable for use with IGBTs and MOSFETs. The device has a peak forward surge current rating of 225A and operates within a temperature range of -55°C to +150°C. Its TO-247AC package allows for effective thermal management, with a thermal resistance from junction to case of 0.83°C/W. The rectifier is RoHS compliant and offers reduced electromagnetic interference (EMI) and radio frequency interference (RFI), contributing to lower power losses in both the diode and switching transistors. This product is ideal for power supplies, motor drives, and power conversion systems where high-speed operation is required.
Diode Standard 600V 25A Through Hole TO-247AC Modified
Win Source Part Number: 1104255-VS-HFA25PB60
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: HEXFRED®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 25 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AC Modified
Alternative Parts (Cross-Reference): HFA25PB60PBF; VS-EPH3006-N3; APT30DQ60BG; APT30D60BG; VS-HFA15PB60-N3; ISL9R3060G2-F085;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSHFA25PB60N3
Base Product Number: HFA25
Rectifier diode,HFA25PB60 25A 600V
Rectifier diode,HFA25PB60 25A 600V
Rectifier diode,HFA25PB60 25A 600V
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-HFA25PB60-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA25PB60-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 25A TO247AC
DIODE GP 600V 25A TO247AC
RECTIFIER, 600V, 25A, TO-247AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:25A; Diode Configuration:Single
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-HFA25PB60-N3-ND | 1104255-VS-HFA25PB60-N3 | 5411017 | 5411017P | 280-VS-HFA25PB60-N3 | VS-HFA25PB60-N3 | VS-HFA25PB60-N3 | 06AC6542 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 600V, 25A, To-247Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Standard | |||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0200 mA | 0.0200 mA |