Vishay Intertechnology, Inc. Single Diodes VS-HFA04TB60SPBF

Description
Diode Standard 600V 4A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 4A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA04TB60SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-HFA04TB60SPBF-ND
Single Diodes VS-HFA04TB60SPBF-ND
Diode Standard 600V 4A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 4A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA04TB60SPBF - 1043216-VS-HFA04TB60SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA04TB60SPBF
1043216-VS-HFA04TB60SPBF
Diodes, Rectifiers - Single - VS-HFA04TB60SPBF 1043216-VS-HFA04TB60SPBF
Manufacturer: Vishay Win Source Part Number: 1043216-VS-HFA04TB60 SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1043216-VS-HFA04TB60SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 4A Diode and Rectifier - 280-VS-HFA04TB60SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
280-VS-HFA04TB60SPBF
600V 4A Diode and Rectifier 280-VS-HFA04TB60SPBF
DIODE GEN PURP 600V 4A TO263AB Product overview: VS-HFA04TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 4A TO263AB Product overview: VS-HFA04TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04TB60SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA04TB60SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA04TB60SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA04TB60SPBF
DIODE GEN PURP 600V 4A TO263AB

DIODE GEN PURP 600V 4A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-HFA04TB60SPBF-ND 1043216-VS-HFA04TB60SPBF 280-VS-HFA04TB60SPBF VS-HFA04TB60SPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-HFA04TB60SPBF 600V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.8 volts 1.8 volts
VR 600 volts
IR 0.0030 mA
Unlock Full Specs
to access all available technical data