Bridge rectifier,GBPC2510W 25A 1000V
Bridge rectifier,GBPC2510W 25A 1000V
Bridge Rectifier Single Phase Standard 1kV Through Hole GBPC-W
Bridge Rectifier Diode, 1 Phase, 25A, 1000V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCW, 4 PIN Product overview: VS-GBPC2510W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2510W can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Bridge Rectifiers
Series: VS-GBPC
Package: Tray
Product Status: Active
Diode Type: Single Phase
Technology: Standard
Voltage - Peak Reverse (Max): 1 kV
Current - Average Rectified (Io): 25 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 12.5 A
BRIDGE RECT 1P 1KV 25A GBPC-W
BRIDGE RECT 1P 1KV 25A GBPC-W
Bridge Rectifiers 1000 Volt 25 Amp
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 3954304 | GBPC2510W-ND | 299-VS-GBPC2510W | VS-GBPC2510W | VS-GBPC2510W | VS-GBPC2510W | |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 25A 1000V Diode and Rectifier | Discrete Semiconductor Products Diodes Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | Gbpc-w | 4-Square, GBPC-W | Tray | GBPC-W | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| IO | 25 amps |