Vishay Precision Group 30A 600V Diode and Rectifier VS-CPU6006-N3

Description
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-CPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-CPU6006-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-CPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-CPU6006-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 600V Diode and Rectifier - 280-VS-CPU6006-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
280-VS-CPU6006-N3
30A 600V Diode and Rectifier 280-VS-CPU6006-N3
Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-CPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-CPU6006-N3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 30A, 600V V(RRM), Silicon, TO-247AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VS-CPU6006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-CPU6006-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-CPU6006-N3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7481024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481024P
Schottky Diodes & Rectifiers 7481024P
Diode FRED Pt 600V 2x30A 42ns TO-247AC

Diode FRED Pt 600V 2x30A 42ns TO-247AC

Supplier's Site
Schottky Diodes & Rectifiers - 7481024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7481024
Schottky Diodes & Rectifiers 7481024
Diode FRED Pt 600V 2x30A 42ns TO-247AC

Diode FRED Pt 600V 2x30A 42ns TO-247AC

Supplier's Site
Schottky Diodes & Rectifiers - 1451976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1451976
Schottky Diodes & Rectifiers 1451976
Diode FRED Pt 600V 2x30A 42ns TO-247AC

Diode FRED Pt 600V 2x30A 42ns TO-247AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104252-VS-CPU6006-N3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104252-VS-CPU6006-N3
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104252-VS-CPU6006-N3
Win Source Part Number: 1104252-VS-CPU6006-N 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 30 A Reverse Recovery Time (trr): 42 ns Current - Reverse Leakage @ Vr: 30 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AC Alternative Parts (Cross-Reference): VS-60CPU06-N3; VS-60CPU06-F; VS-APU3006-F3; STTH60AC06CW; STTH50W03CW; STTH31AC06SWL; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-VS-CPU6006-N3,VS CPU6006N3,VS-CPU6006 -N3-ND Base Product Number: CPU6006

Win Source Part Number: 1104252-VS-CPU6006-N3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 30 A
Reverse Recovery Time (trr): 42 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Alternative Parts (Cross-Reference): VS-60CPU06-N3; VS-60CPU06-F; VS-APU3006-F3; STTH60AC06CW; STTH50W03CW; STTH31AC06SWL;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-VS-CPU6006-N3,VSCPU6006N3,VS-CPU6006-N3-ND
Base Product Number: CPU6006

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-CPU6006-N3
Rectifiers VS-CPU6006-N3
Rectifiers Freds - TO-247-e3

Rectifiers Freds - TO-247-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-CPU6006-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-CPU6006-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-CPU6006-N3
DIODE ARRAY GP 600V 30A TO247AC

DIODE ARRAY GP 600V 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 280-VS-CPU6006-N3 112-VS-CPU6006-N3-ND 7481024P 7481024 1104252-VS-CPU6006-N3 VS-CPU6006-N3 VS-CPU6006-N3
Product Name 30A 600V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247ac TO-247; TO-247-3 TO-247AC TO-247
RoHS Compliant RoHS RoHS RoHS
IO 30 amps
Arrangement Common Catode Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data