Diode Array 1 Pair Common Cathode Standard 600V 235A Chassis Mount TO-244AB
Rectifiers 600 Volt 235 Amp Common Cathode
DIODE MOD GP 600V 235A TO244AB
FAST RECTIFER, CMN CTHD, 210A, TO-244; Repetitive Peak Reverse Voltage:600V; Average Forward Current:210A; Forward Voltage Max:1.7V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-HFA210NJ60CPBF-ND | VS-HFA210NJ60CPBF | VS-HFA210NJ60CPBF | 88K4554 |
| Product Name | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Rectifer, Cmn Cthd, 210A, To-244; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | |||
| Package | TO-244AB | TO-244AB | TO-244 | |
| Life Cycle Stage | Active | |||
| VF | 2.25 volts | 1.7 volts |