Vishay Intertechnology, Inc. Single Diodes VS-HFA08TB60S-M3

Description
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA08TB60S-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 8A TO-263 HexFred

Rectifiers 600V 8A TO-263 HexFred

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TB60S-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TB60S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TB60S-M3
DIODE GEN PURP 600V 8A TO263AB

DIODE GEN PURP 600V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number VS-HFA08TB60S-M3GI-ND VS-HFA08TB60S-M3 VS-HFA08TB60S-M3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 10 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1827052P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details