Diode Standard 600V 30A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay
Win Source Part Number: 903010-VS-ETU3006FP-
Series: FRED Pt®
Features: Diode Standard 600 V 30A Through Hole TO-220-2 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: ETU3006
Categories: Discrete Semiconductor Products
Case / Package: TO-220-2 Full Pack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETU3006FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 600 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETU3006FP-M3 can be used for catalog matching and distributor lookup.
Vishay VS-ETU3006FP-M3 Switching Diode
Vishay VS-ETU3006FP-M3 Switching Diode
Vishay VS-ETU3006FP-M3 Switching Diode
DIODE, ULTRAFAST RECTIFIER, 600V, 30A, TO220FP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
DIODE GP 600V 30A TO220-2FP
Rectifiers 30A 600V Ultrafast 45ns
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-ETU3006FP-M3-ND | 903010-VS-ETU3006FP-M3 | 280-VS-ETU3006FP-M3 | 1807331 | 47T2527 | VS-ETU3006FP-M3 | VS-ETU3006FP-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-ETU3006FP-M3 | 30 A 600 V TO-220 Diode and Rectifier | Switching Diodes | Diode, Ultrafast Rectifier, 600V, 30A, To220Fp; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Diode Type | Diode Standard 600 V 30A Through Hole TO-220-2 Full Pack | ||||||
| Package | Bulk | TO-220 | TO-220FP | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 30 amps |