Diode Array 2 Independent Standard 1200V 45A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE HEXFRED 45A 1200V SOT-227
DIODE MODULE GP 1200V 45A SOT227
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-HFA90FA120-ND | VS-HFA90FA120 | VS-HFA90FA120 | VS-HFA90FA120 |
| Product Name | Diode Arrays | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SOT-227-4, miniBLOC | SOT-227 | ||
| VF | 3.3 volts | 3.3 volts |