Diode Standard 600V 25A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 213910-VS-HFA25PB60P
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC Modified
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DIODE GP 600V 25A TO247AC Product overview: VS-HFA25PB60PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA25PB60PBF can be used for catalog matching and distributor lookup.
DIODE GP 600V 25A TO247AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | HFA25PB60PBF-ND | 213910-VS-HFA25PB60PBF | 280-VS-HFA25PB60PBF | VS-HFA25PB60PBF | VS-HFA25PB60PBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-HFA25PB60PBF | 600V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts | |||
| VR | 600 volts | ||||
| IR | 0.0200 mA |