Bridge rectifier,GBPC3504W 35A 400V
Bridge rectifier,GBPC3504W 35A 400V
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Bridge Rectifier Diode, 1 Phase, 35A, 400V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCW, 4 PIN Product overview: VS-GBPC3504W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3504W can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 400V 35A GBPC-W
Bridge Rectifiers 400 Volt 35 Amp
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 3954360 | GBPC3504WIR-ND | 299-VS-GBPC3504W | VS-GBPC3504W | VS-GBPC3504W |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | 35A 400V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||
| Package | Gbpc-w | 4-Square, GBPC-W | Bulk | GBPC-W | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |