Manufacturer: Vishay
Win Source Part Number: 133893-VS-HFA08TB60S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE GEN PURP 600V 8A TO263AB Product overview: VS-HFA08TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB60SPBF
Diode Standard 600V 8A (DC) Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 133893-VS-HFA08TB60SPBF | 280-VS-HFA08TB60SPBF | VS-HFA08TB60SPBFGI-ND | VS-HFA08TB60SPBF |
| Product Name | Diodes, Rectifiers - Single - VS-HFA08TB60SPBF | 600V 8A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | |||
| IR | 0.0050 mA | |||
| trr | 55 ns |