DIODE 4 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-HFA04SD60S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA04SD60S-M3
Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1043212-VS-HFA04SD60
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 75
Vishay VS-HFA04SD60S-M3 Switching Diode
DIODE GEN PURP 600V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-HFA04SD60S-M3 | VS-HFA04SD60S-M3GI-ND | 1043212-VS-HFA04SD60S-M3 | 1807343 | VS-HFA04SD60S-M3 |
| Product Name | 4 A 600 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-HFA04SD60S-M3 | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DPAK | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 4 amps | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |