Vishay Precision Group 600V 15A Diode and Rectifier VS-HFA15TB60-N3

Description
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-HFA15TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-HFA15TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-N3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 15A Diode and Rectifier - 280-VS-HFA15TB60-N3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-VS-HFA15TB60-N3
600V 15A Diode and Rectifier 280-VS-HFA15TB60-N3
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-HFA15TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-N3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO220AC Product overview: VS-HFA15TB60-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-N3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-HFA15TB60-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-HFA15TB60-N3 - 849838-VS-HFA15TB60-N3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA15TB60-N3
849838-VS-HFA15TB60-N3
Diodes, Rectifiers - Single - VS-HFA15TB60-N3 849838-VS-HFA15TB60-N3
Manufacturer: Vishay Win Source Part Number: 849838-VS-HFA15TB60- N3 Series: HEXFRED® Features: Diode 600 V Package: Tube Part Status: Obsolete Family Name: HFA15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 849838-VS-HFA15TB60-N3
Series: HEXFRED®
Features: Diode 600 V
Package: Tube
Part Status: Obsolete
Family Name: HFA15
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA15TB60-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA15TB60-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA15TB60-N3
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-HFA15TB60-N3 VS-HFA15TB60-N3GI-ND 849838-VS-HFA15TB60-N3 VS-HFA15TB60-N3
Product Name 600V 15A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-HFA15TB60-N3 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data