25A 200V Bridge Rectifier Module, 1-Phase, 4-Pin Product overview: VS-GBPC2502A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC2502A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774997-VS-GBPC2502A
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-A
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 2mA @ 200V
Family Name: VS-GBPC2502A
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-A
Voltage - Peak Reverse (Maximum): 200V
Alternative Parts (Cross-Reference): SPB25S; SPB25;
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Bridge Rectifier Single Phase Standard 200V QC Terminal GBPC-A
Bridge rectifier,GBPC2502A 25A 200V
Bridge rectifier,GBPC2502A 25A 200V
Bridge Rectifiers 200 Volt 25 Amp
BRIDGE RECT 1P 200V 25A GBPC-A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-VS-GBPC2502A | 774997-VS-GBPC2502A | GBPC2502A-ND | 3954203 | VS-GBPC2502A | VS-GBPC2502A |
| Product Name | 25A 200V Diode and Rectifier | Bridge Rectifiers - VS-GBPC2502A | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, GBPC-A | Gbpc-a | GBPC-A | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 25 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |