Rectifier diode,30EPH06 30A 600V
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-EPH3006-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-EPH3006-N3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 30A Through Hole TO-247AC Modified
Manufacturer: Vishay
Win Source Part Number: 743127-VS-EPH3006-N3
Manufacturer Homepage: www.vishay.com
Reference case: TO-247AC
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DIODE GP 600V 30A TO247AC
Rectifiers 30A 600V 27ns Hyperfast
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 9194407 | 2085-VS-EPH3006-N3 | VS-EPH3006-N3-ND | 743127-VS-EPH3006-N3 | VS-EPH3006-N3 | VS-EPH3006-N3 |
| Product Name | Schottky Diodes & Rectifiers | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-EPH3006-N3 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | TO-247; To-247ac | Bulk | TO-247 | TO-247AC-Modified-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| trr | 35 ns | |||||
| IO | 30 amps |