DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Rectifier Diode Product overview: VS-ETX0806-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETX0806-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279867-VS-ETX0806-M
Series: FRED Pt
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 17ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 3.4V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH8R06D; QRT806_T0_00001; BYC10-600,127;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Standard 600V 8A Through Hole TO-220AC
Rectifiers 8A 600V Hyperfast 17ns
DIODE GEN PURP 600V 8A TO220AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-ETX0806-M3 | 1279867-VS-ETX0806-M3 | VS-ETX0806-M3-ND | VS-ETX0806-M3 | VS-ETX0806-M3 |
| Product Name | 8 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - VS-ETX0806-M3 | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | TO-220AC-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |