Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775995-VS-HFA80FA120
Series: HEXFRED
Packaging: Tray
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Current - Reverse Leakage @ Vr: 2μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 40A (DC)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 1200V 40A (DC) Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 1200V 40A SOT227 Product overview: VS-HFA80FA120P from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA80FA120P can be used for catalog matching and distributor lookup.
DIODE MODULE GP 1200V 40A SOT227
HEXFRED SOFT REC DIODE, 80A, 1.2KV, SOT-227; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):40A; Forward Voltage VF Max:2.6V; Diode Module Configuration:Dual Isolated; Product Range:-; Diode Case Style:SOT-227B RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 775995-VS-HFA80FA120P | VS-HFA80FA120P-ND | 286-VS-HFA80FA120P | VS-HFA80FA120P | 31M9096 |
| Product Name | Diodes, Rectifiers - Arrays - VS-HFA80FA120P | Diode Arrays | 1200V 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Hexfred Soft Rec Diode, 80A, 1.2Kv, Sot-227; Repetitive Reverse Voltage Vrrm Max Vishay |
| Diode Type | Standard | ||||
| VF | 3.3 volts | 3.3 volts | 2.6 volts | ||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.0020 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |