Vishay Intertechnology, Inc. Single Diodes VS-HFA15TB60SPBF

Description
Diode Standard 600V 15A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 15A (DC) Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-HFA15TB60SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A (DC) Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 15A (DC) Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
600V 15A Diode and Rectifier - 280-VS-HFA15TB60SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
280-VS-HFA15TB60SPBF
600V 15A Diode and Rectifier 280-VS-HFA15TB60SPBF
DIODE GEN PURP 600V 15A TO263AB Product overview: VS-HFA15TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 15A TO263AB Product overview: VS-HFA15TB60SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-HFA15TB60SPBF - 775989-VS-HFA15TB60SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-HFA15TB60SPBF
775989-VS-HFA15TB60SPBF
Diodes, Rectifiers - Single - VS-HFA15TB60SPBF 775989-VS-HFA15TB60SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775989-VS-HFA15TB60S PBF Series: HEXFRED Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 15A (DC) Reverse Recovery Time (trr): 60ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-HFA15TB60S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 15A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STTH15L06G; STTH20R04G; STTH2002G; STTA1206G; Introduction Date: March 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775989-VS-HFA15TB60SPBF
Series: HEXFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 15A (DC)
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA15TB60S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH15L06G; STTH20R04G; STTH2002G; STTA1206G;
Introduction Date: March 10, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA15TB60SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA15TB60SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA15TB60SPBF
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-HFA15TB60SPBFGI-ND 280-VS-HFA15TB60SPBF 775989-VS-HFA15TB60SPBF VS-HFA15TB60SPBF
Product Name Single Diodes 600V 15A Diode and Rectifier Diodes, Rectifiers - Single - VS-HFA15TB60SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube
RoHS Compliant RoHS
Diode Type Standard
VF 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data