Diode Array 1 Pair Common Cathode Standard 600V 8A (DC) Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 001564-VS-HFA16TA60C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 8A TO220-3 Product overview: VS-HFA16TA60CPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16TA60CPBF
FAST RECTIFER, CMN CTHD, 8A, TO-220AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:2.1V; Reverse Recovery Time:55ns; Forward Surge Current:60A RoHS Compliant: Yes
DIODE ARRAY GP 600V 8A TO220-3
DIODE ARRAY GP 600V 8A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | HFA16TA60CPBF-ND | 001564-VS-HFA16TA60CPBF | 286-VS-HFA16TA60CPBF | 63J6651 | VS-HFA16TA60CPBF | VS-HFA16TA60CPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-HFA16TA60CPBF | 600V 8A TO220 Diode and Rectifier | Fast Rectifer, Cmn Cthd, 8A, To-220Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220 | TO-220; TO-220-3 | |
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed |