Vishay Intertechnology, Inc. Single Diodes VS-ETH1506STRR-M3

Description
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-ETH1506STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Singapore, Singapore
15 A 600 V Diode and Rectifier
280-VS-ETH1506STRR-M3
15 A 600 V Diode and Rectifier 280-VS-ETH1506STRR-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3, Rectifier Diode Product overview: VS-ETH1506STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506STRR-M 3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3, Rectifier Diode Product overview: VS-ETH1506STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH1506STRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-ETH1506STRR-M3 - 213908-VS-ETH1506STRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-ETH1506STRR-M3
213908-VS-ETH1506STRR-M3
Diodes, Rectifiers - Single - VS-ETH1506STRR-M3 213908-VS-ETH1506STRR-M3
Manufacturer: Vishay Win Source Part Number: 213908-VS-ETH1506STR R-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.45V @ 15A Current - Reverse Leakage @ Vr: 15μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 213908-VS-ETH1506STRR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.45V @ 15A
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-ETH1506STRR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-ETH1506STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-ETH1506STRR-M3
DIODE GEN PURP 600V 15A TO263AB

DIODE GEN PURP 600V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 15A 600V Hyperfast 29ns

Rectifiers 15A 600V Hyperfast 29ns

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-ETH1506STRR-M3-ND 280-VS-ETH1506STRR-M3 213908-VS-ETH1506STRR-M3 VS-ETH1506STRR-M3 VS-ETH1506STRR-M3
Product Name Single Diodes 15 A 600 V Diode and Rectifier Diodes, Rectifiers - Single - VS-ETH1506STRR-M3 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel TO-263AB
RoHS Compliant RoHS
IO 15 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data