Vishay Intertechnology, Inc. Diode Arrays VS-HFA16TA60CSTRLP

Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-HFA16TA60CSTRLP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-HFA16TA60CSTRLP - 920183-VS-HFA16TA60CSTRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-HFA16TA60CSTRLP
920183-VS-HFA16TA60CSTRLP
Diodes, Rectifiers - Arrays - VS-HFA16TA60CSTRLP 920183-VS-HFA16TA60CSTRLP
Manufacturer: Vishay Win Source Part Number: 920183-VS-HFA16TA60C STRLP Series: HEXFRED® Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: HFA16 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 920183-VS-HFA16TA60CSTRLP
Series: HEXFRED®
Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: HFA16
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 8A Diode and Rectifier - 286-VS-HFA16TA60CSTRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
286-VS-HFA16TA60CSTRLP
600V 8A Diode and Rectifier 286-VS-HFA16TA60CSTRLP
DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA16TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16TA60CSTR LP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 8A TO263AB Product overview: VS-HFA16TA60CSTRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-HFA16TA60CSTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA16TA60CSTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA16TA60CSTRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA16TA60CSTRLP
DIODE ARRAY GP 600V 8A TO263AB

DIODE ARRAY GP 600V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number VS-HFA16TA60CSTRLP-ND 920183-VS-HFA16TA60CSTRLP 286-VS-HFA16TA60CSTRLP VS-HFA16TA60CSTRLP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-HFA16TA60CSTRLP 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) Tape & Reel (TR) D2PAK
Diode Type Diode Array 1 Pair Common Cathode Standard 600 V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data