Manufacturer: Vishay
Win Source Part Number: 057342-VS-GBPC3506A
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 2mA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Sensing & Instrumentation, Industrial
Bridge Rectifier Diode, 1 Phase, 35A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, GBPCA, 4 PIN Product overview: VS-GBPC3506A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-GBPC3506A can be used for catalog matching and distributor lookup.
Bridge rectifier,GBPC3506A 35A 600V
Bridge rectifier,GBPC3506A 35A 600V
Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC-A
BRIDGE RECT 1P 600V 35A GBPC-A
Bridge Rectifiers 600 Volt 35 Amp
BRIDGE RECT 1P 600V 35A GBPC-A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 057342-VS-GBPC3506A | 299-VS-GBPC3506A | 3954382 | GBPC3506A-ND | VS-GBPC3506A | VS-GBPC3506A | VS-GBPC3506A |
| Product Name | Bridge Rectifiers - VS-GBPC3506A | 35A 600V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||||
| IR | 2 mA | 2 mA | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | Gbpc-a | 4-Square, GBPC-A | GBPC-A |