Diode Standard 600V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 1037251-VS-ETH0806-M
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.65V @ 8A
Reverse Recovery Time (trr): 21ns
Current - Reverse Leakage @ Vr: 12μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Rectifier Diode Product overview: VS-ETH0806-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETH0806-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 8A TO220AC
DIODE GEN PURP 600V 8A TO220AC
Rectifiers 8A 600V Hyperfast 21ns
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | VS-ETH0806-M3-ND | 1037251-VS-ETH0806-M3 | 280-VS-ETH0806-M3 | VS-ETH0806-M3 | VS-ETH0806-M3 | VS-ETH0806-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-ETH0806-M3 | 8 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 2.65 volts | 2.65 volts | 2.65 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0120 mA | 0.0120 mA |