DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-220AC, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-2, Rectifier Diode Product overview: VS-ETL1506-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETL1506-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1206783-VS-ETL1506-M
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.07 V @ 15 A
Reverse Recovery Time (trr): 210 ns
Current - Reverse Leakage @ Vr: 15 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSETL1506M3
Base Product Number: ETL1506
Diode Standard 600V 15A Through Hole TO-220AC
DIODE, ULTRAFAST RECTIFIER, 600V, 15A, TO220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single
DIODE GEN PURP 600V 15A TO220AC
Rectifiers 15A 600V Ultrafast 210ns
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-VS-ETL1506-M3 | 1206783-VS-ETL1506-M3 | VS-ETL1506-M3-ND | 47T2517 | VS-ETL1506-M3 | VS-ETL1506-M3 |
| Product Name | 15 A 600 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Diode, Ultrafast Rectifier, 600V, 15A, To220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Rail/Tube | TO-220 | TO-220AC | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |