Vishay Intertechnology, Inc. Single Diodes VS-C4PH3006L-N3

Description
Diode Standard 600V 15A Through Hole TO-247AD
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-C4PH3006L-N3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Through Hole TO-247AD

Diode Standard 600V 15A Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 600V 2x15A FRED Pt TO-247 LL 3L

Rectifiers 600V 2x15A FRED Pt TO-247 LL 3L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-C4PH3006L-N3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-C4PH3006L-N3
Discrete Semiconductor Products - Diodes - Rectifiers VS-C4PH3006L-N3
DIODE GEN PURP 600V 15A TO247AD

DIODE GEN PURP 600V 15A TO247AD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number VS-C4PH3006L-N3GI-ND VS-C4PH3006L-N3 VS-C4PH3006L-N3
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 100 volts
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers