Manufacturer: Vishay
Win Source Part Number: 1043219-VS-HFA06TB12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 3V @ 6A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
DIODE GEN PURP 1.2KV 6A TO263AB Product overview: VS-HFA06TB120SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA06TB120SPB
Diode Standard 1200V 6A (DC) Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 1.2KV 6A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1043219-VS-HFA06TB120SPBF | 280-VS-HFA06TB120SPBF | VS-HFA06TB120SPBF-ND | VS-HFA06TB120SPBF |
| Product Name | Diodes, Rectifiers - Single - VS-HFA06TB120SPBF | 1.2KV 6A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 3 volts | 3 volts | ||
| VR | 1200 volts | |||
| IR | 0.0050 mA | |||
| trr | 80 ns |