Diode Standard 600V 8A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774270-VS-ETL0806FP-
Series: FRED Pt
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 180ns
Current - Reverse Leakage @ Vr: 9μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-ETL0806
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2
Voltage - Forward (Vf) (Maximum) @ If: 1.07V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFN10TF6SC9; RFUH10TF6SC9; RF1005TF6SFHC9; RF1005TF6SC9;
Introduction Date: April 12, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
DIODE 8 A, 600 V, SILICON, RECTIFIER DIODE, TO-220, HALOGEN FREE AND ROHS COMPLIANT, TO-220, FULL PACK-2, Rectifier Diode Product overview: VS-ETL0806FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 600 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 600 V, TO-220, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-ETL0806FP-M3
Rectifiers 8A 600V Ultrafast 180ns
VISHAY VS-ETL0806FP-M3 Standard Power Diode, Single, 600 V, 8 A, 1.1 V, 250 ns, 120 A
DIODE GP 600V 8A TO220-2FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-ETL0806FP-M3-ND | 774270-VS-ETL0806FP-M3 | 2085-VS-ETL0806FP-M3 | VS-ETL0806FP-M3 | 884-VS-ETL0806FP-M3 | VS-ETL0806FP-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-ETL0806FP-M3 | 8 A 600 V TO-220 Diode and Rectifier | Rectifiers | VISHAY VS-ETL0806FP-M3 Standard Power Diode, Single, 600 V, 8 A, 1.1 V, 250 ns, 120 A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard | Standard | ||||
| VF | 1.07 volts | 1.07 volts | 1.07 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0090 mA | 1.00E-5 mA |