Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
DIODE 30 A, 600 V, SILICON, RECTIFIER DIODE, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMD-220, D2PAK-3, Rectifier Diode Product overview: VS-ETU3006S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 30 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-ETU3006S-M3 can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST RECTIFIER, 600V, 30A, TO263AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 600V 30A TO263AB
Rectifiers 30A 600V Ultrafast 45ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-ETU3006S-M3-ND | 280-VS-ETU3006S-M3 | 47T2528 | VS-ETU3006S-M3 | VS-ETU3006S-M3 |
| Product Name | Single Diodes | SMD 30 A 600 V Diode and Rectifier | Diode, Ultrafast Rectifier, 600V, 30A, To263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | Rail/Tube | D2PAK | TO-263AB | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 30 amps | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |