Diode Standard 600V 30A Through Hole TO-247AD
DIODE GEN PURP 600V 30A TO247AD
Rectifiers 600V 2x30A FRED Pt TO-247 LL 3L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-C4PU6006L-N3-ND | VS-C4PU6006L-N3 | VS-C4PU6006L-N3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |