Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-HFA08TB120STRLP VS-HFA08TB120STRLP

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775986-VS-HFA08TB120 STRLP Series: HEXFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Family Name: VS-HFA08TB120S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): ISL9R8120S3S; STTH802G; STTH810G; STTH806G; Introduction Date: Mar 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775986-VS-HFA08TB120 STRLP Series: HEXFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Family Name: VS-HFA08TB120S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): ISL9R8120S3S; STTH802G; STTH810G; STTH806G; Introduction Date: Mar 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-HFA08TB120STRLP - 775986-VS-HFA08TB120STRLP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-HFA08TB120STRLP
775986-VS-HFA08TB120STRLP
Diodes, Rectifiers - Arrays - VS-HFA08TB120STRLP 775986-VS-HFA08TB120STRLP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775986-VS-HFA08TB120 STRLP Series: HEXFRED Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Family Name: VS-HFA08TB120S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): ISL9R8120S3S; STTH802G; STTH810G; STTH806G; Introduction Date: Mar 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775986-VS-HFA08TB120STRLP
Series: HEXFRED
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Family Name: VS-HFA08TB120S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): ISL9R8120S3S; STTH802G; STTH810G; STTH806G;
Introduction Date: Mar 10, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
1200V 8A Diode and Rectifier - 280-VS-HFA08TB120STRLP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1200V 8A Diode and Rectifier
280-VS-HFA08TB120STRLP
1200V 8A Diode and Rectifier 280-VS-HFA08TB120STRLP
DIODE GP 1200V 8A D2PAK Product overview: VS-HFA08TB120STRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB120STR LP can be used for catalog matching and distributor lookup.

DIODE GP 1200V 8A D2PAK Product overview: VS-HFA08TB120STRLP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA08TB120STRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-HFA08TB120STRLP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 1200V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 1200V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-HFA08TB120STRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-HFA08TB120STRLP
Discrete Semiconductor Products - Diodes - Rectifiers VS-HFA08TB120STRLP
DIODE GP 1200V 8A D2PAK

DIODE GP 1200V 8A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number 775986-VS-HFA08TB120STRLP 280-VS-HFA08TB120STRLP VS-HFA08TB120STRLP-ND VS-HFA08TB120STRLP
Product Name Diodes, Rectifiers - Arrays - VS-HFA08TB120STRLP 1200V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3.3 volts 3.3 volts
VR 1200 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data