Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775988-VS-HFA15TB60-
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-HFA15TB60-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH15L06G; STTH15L06G-TR; VS-HFA15TB60-1TRRPBF
Introduction Date: March 10, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Standard 600V 15A Through Hole TO-262-3
DIODE GEN PURP 600V 15A TO262-3 Product overview: VS-HFA15TB60-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-HFA15TB60-1PB
DIODE GEN PURP 600V 15A TO262-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 775988-VS-HFA15TB60-1PBF | VS-HFA15TB60-1PBF-ND | 280-VS-HFA15TB60-1PBF | VS-HFA15TB60-1PBF |
| Product Name | Diodes, Rectifiers - Single - VS-HFA15TB60-1PBF | Single Diodes | 600V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | |||
| IR | 0.0100 mA | |||
| trr | 60 ns |